NationSkander California Corporation Kyosho MP7.5 KANAI 2 & 3 Bearing Set Kit277

Description
Complete set Ball Bearings for Fit to MP5, MP6, MP7.5, Burns DX, Inferno, Inferno DX, Turbo Inferno & Inferno ST , Set Contains 18 Bearings. Each bearings has 2 rubber-sealed or metal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: Kyosho Nitro Brute Shields: 2 rubber-sealed Quantity: 18 Bearings
Description
Complete set Ball Bearings for Fit to MP5, MP6, MP7.5, Burns DX, Inferno, Inferno DX, Turbo Inferno & Inferno ST , Set Contains 18 Bearings. Each bearings has 2 rubber-sealed or metal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: Kyosho Nitro Brute Shields: 2 rubber-sealed Quantity: 18 Bearings

Suppliers

Company
Product
Description
Supplier Links
Kyosho MP7.5 KANAI 2 & 3 Bearing Set - Kit277 - NationSkander California Corporation
Anaheim, CA, USA
Kyosho MP7.5 KANAI 2 & 3 Bearing Set
Kit277
Kyosho MP7.5 KANAI 2 & 3 Bearing Set Kit277
Complete set Ball Bearings for Fit to MP5, MP6, MP7.5, Burns DX, Inferno, Inferno DX, Turbo Inferno & Inferno ST , Set Contains 18 Bearings. Each bearings has 2 rubber-sealed or metal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: Kyosho Nitro Brute Shields: 2 rubber-sealed Quantity: 18 Bearings

Complete set Ball Bearings for Fit to MP5, MP6, MP7.5, Burns DX, Inferno, Inferno DX, Turbo Inferno & Inferno ST , Set Contains 18 Bearings. Each bearings has 2 rubber-sealed or metal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Complete Bearings Set
  • Model: Kyosho Nitro Brute
  • Shields: 2 rubber-sealed
  • Quantity: 18 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit277
Product Name Kyosho MP7.5 KANAI 2 & 3 Bearing Set
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F1809M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details