NationSkander California Corporation 10 Bearing 686ZZ 6x13x5 Kit272

Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many applications that uses this size 6mm x 13mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 13mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 440 N Limiting Speed: Grease Lubrication: 48,000 RPM
Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many applications that uses this size 6mm x 13mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 13mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 440 N Limiting Speed: Grease Lubrication: 48,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 686ZZ 6x13x5 - Kit272 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 686ZZ 6x13x5
Kit272
10 Bearing 686ZZ 6x13x5 Kit272
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many applications that uses this size 6mm x 13mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 13mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 440 N Limiting Speed: Grease Lubrication: 48,000 RPM

10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many applications that uses this size 6mm x 13mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 6mm x 13mm x 5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,100 N
  • Static load rating Cor: 440 N
  • Limiting Speed:
    • Grease Lubrication: 48,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit272
Product Name 10 Bearing 686ZZ 6x13x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details