NationSkander California Corporation 10 Bearing 6002ZZ 15x32x9 Kit271

Description
10 Ball Bearings, the inner diameter is 15, outer diameter is 32 and the width is 9, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 15 x 32 x 9 mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 5,600 N Static load rating Cor: 2,840 N Limiting Speed: Grease Lubrication: 24,000 RPM
Description
10 Ball Bearings, the inner diameter is 15, outer diameter is 32 and the width is 9, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 15 x 32 x 9 mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 5,600 N Static load rating Cor: 2,840 N Limiting Speed: Grease Lubrication: 24,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6002ZZ 15x32x9 - Kit271 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6002ZZ 15x32x9
Kit271
10 Bearing 6002ZZ 15x32x9 Kit271
10 Ball Bearings, the inner diameter is 15, outer diameter is 32 and the width is 9, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 15 x 32 x 9 mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 5,600 N Static load rating Cor: 2,840 N Limiting Speed: Grease Lubrication: 24,000 RPM

10 Ball Bearings, the inner diameter is 15, outer diameter is 32 and the width is 9, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Size: 15 x 32 x 9 mm
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 5,600 N
  • Static load rating Cor: 2,840 N
  • Limiting Speed:
    • Grease Lubrication: 24,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit271
Product Name 10 Bearing 6002ZZ 15x32x9
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details
Ball Bearings - 1883286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details