NationSkander California Corporation 20 Bearing 6202Z 15x35x11 Single Kit270

Description
20 ball Bearing 6202Z, this is a popular size that could be used in many application that uses this size 15mm x 35mm x 11mm. Item: 6202Z ball Bearing Type: Deep groove ball bearings Size: 15mm x 35mm x 11mm Quantity: 20 Bearings Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 24,000 RPM
Description
20 ball Bearing 6202Z, this is a popular size that could be used in many application that uses this size 15mm x 35mm x 11mm. Item: 6202Z ball Bearing Type: Deep groove ball bearings Size: 15mm x 35mm x 11mm Quantity: 20 Bearings Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 24,000 RPM

Suppliers

Company
Product
Description
Supplier Links
20 Bearing 6202Z 15x35x11 Single - Kit270 - NationSkander California Corporation
Anaheim, CA, USA
20 Bearing 6202Z 15x35x11 Single
Kit270
20 Bearing 6202Z 15x35x11 Single Kit270
20 ball Bearing 6202Z, this is a popular size that could be used in many application that uses this size 15mm x 35mm x 11mm. Item: 6202Z ball Bearing Type: Deep groove ball bearings Size: 15mm x 35mm x 11mm Quantity: 20 Bearings Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 24,000 RPM

20 ball Bearing 6202Z, this is a popular size that could be used in many application that uses this size 15mm x 35mm x 11mm.

  • Item: 6202Z ball Bearing
  • Type: Deep groove ball bearings
  • Size: 15mm x 35mm x 11mm
  • Quantity: 20 Bearings
  • Dynamic load rating Cr: 7,650 N
  • Static load rating Cor: 3,700 N
  • Limiting Speed:
    • Grease Lubrication: 20,000 RPM
    • Oil Lubrication: 24,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit270
Product Name 20 Bearing 6202Z 15x35x11 Single
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-35-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details