NationSkander California Corporation 10 Slot Car Unflanged Kit267

Description
3/32" Slot Car Axle Unflanged Shielded Ball Bearings, the inner diameter is 3/32", outer diameter is 3/16" and the width is 3/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3/32" Slot Car Axle Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" x 3/32" English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Width/Height/thickne ss: 3/32" inch Quantity: 10 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS
Description
3/32" Slot Car Axle Unflanged Shielded Ball Bearings, the inner diameter is 3/32", outer diameter is 3/16" and the width is 3/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3/32" Slot Car Axle Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" x 3/32" English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Width/Height/thickne ss: 3/32" inch Quantity: 10 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS

Suppliers

Company
Product
Description
Supplier Links
10 Slot Car Unflanged - Kit267 - NationSkander California Corporation
Anaheim, CA, USA
10 Slot Car Unflanged
Kit267
10 Slot Car Unflanged Kit267
3/32" Slot Car Axle Unflanged Shielded Ball Bearings, the inner diameter is 3/32", outer diameter is 3/16" and the width is 3/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3/32" Slot Car Axle Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" x 3/32" English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Width/Height/thickne ss: 3/32" inch Quantity: 10 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS

3/32" Slot Car Axle Unflanged Shielded Ball Bearings, the inner diameter is 3/32", outer diameter is 3/16" and the width is 3/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 3/32" Slot Car Axle Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 3/32" x 3/16" x 3/32" English Size
  • ID (inner diameter)/Bore: 3/32" inch
  • OD (outer diameter): 3/16" inch
  • Width/Height/thickness: 3/32" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 28 LBS
  • Static load rating: 9.5 LBS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit267
Product Name 10 Slot Car Unflanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details