NationSkander California Corporation 10 Snowmobile Bearing 6204-2RS 20x47x14 Sealed Kit266

Description
Set of 10 Snowmobile Ball Bearings 6204-2RS, the inner diameter is 20mm, outer diameter is 47mm and the width is 14mm, Bearings are made of Chrome Steel, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6204-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 20mm x 47mm x 14mm Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Quantity: 10 Bearings Dynamic load rating Cr: 12,800 N Static load rating Cor: 6,600 N Limiting Speed: Grease Lubrication: 11,000 RPM
Description
Set of 10 Snowmobile Ball Bearings 6204-2RS, the inner diameter is 20mm, outer diameter is 47mm and the width is 14mm, Bearings are made of Chrome Steel, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6204-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 20mm x 47mm x 14mm Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Quantity: 10 Bearings Dynamic load rating Cr: 12,800 N Static load rating Cor: 6,600 N Limiting Speed: Grease Lubrication: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Snowmobile Bearing 6204-2RS 20x47x14 Sealed - Kit266 - NationSkander California Corporation
Anaheim, CA, USA
10 Snowmobile Bearing 6204-2RS 20x47x14 Sealed
Kit266
10 Snowmobile Bearing 6204-2RS 20x47x14 Sealed Kit266
Set of 10 Snowmobile Ball Bearings 6204-2RS, the inner diameter is 20mm, outer diameter is 47mm and the width is 14mm, Bearings are made of Chrome Steel, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6204-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 20mm x 47mm x 14mm Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Quantity: 10 Bearings Dynamic load rating Cr: 12,800 N Static load rating Cor: 6,600 N Limiting Speed: Grease Lubrication: 11,000 RPM

Set of 10 Snowmobile Ball Bearings 6204-2RS, the inner diameter is 20mm, outer diameter is 47mm and the width is 14mm, Bearings are made of Chrome Steel, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 6204-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 20mm x 47mm x 14mm
  • Inner Diameter: 20mm
  • Outer Diameter: 47mm
  • Width: 14mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 12,800 N
  • Static load rating Cor: 6,600 N
  • Limiting Speed:
    • Grease Lubrication: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit266
Product Name 10 Snowmobile Bearing 6204-2RS 20x47x14 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PSS11250M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details