NationSkander California Corporation Pack of 4 LME8UU 8mm Ball Bushing 8x16x25 Miniature Kit262

Description
Four LME8UU Linear Motion Ball Bushing work with a 8 mm Shafts, Size is 8mm x 16mm x 25mm, bearings are marked LME8UU.Bearings have Built-in Rubber Seals, the inner Diameter is 8mm and the Outer Diameter is 16mm. Item: LME8UU Bearings Type: Linear Motion Ball Bushing Number of Ball Circuit: 4 Size: 8mm x 16mm x 25mm Quantity: Four Bearing Dynamic load rating Cr: 13 KFG Static load rating Cor: 28 KFG
Description
Four LME8UU Linear Motion Ball Bushing work with a 8 mm Shafts, Size is 8mm x 16mm x 25mm, bearings are marked LME8UU.Bearings have Built-in Rubber Seals, the inner Diameter is 8mm and the Outer Diameter is 16mm. Item: LME8UU Bearings Type: Linear Motion Ball Bushing Number of Ball Circuit: 4 Size: 8mm x 16mm x 25mm Quantity: Four Bearing Dynamic load rating Cr: 13 KFG Static load rating Cor: 28 KFG

Suppliers

Company
Product
Description
Supplier Links
Pack of 4 LME8UU 8mm Ball Bushing 8x16x25 Miniature - Kit262 - NationSkander California Corporation
Anaheim, CA, USA
Pack of 4 LME8UU 8mm Ball Bushing 8x16x25 Miniature
Kit262
Pack of 4 LME8UU 8mm Ball Bushing 8x16x25 Miniature Kit262
Four LME8UU Linear Motion Ball Bushing work with a 8 mm Shafts, Size is 8mm x 16mm x 25mm, bearings are marked LME8UU.Bearings have Built-in Rubber Seals, the inner Diameter is 8mm and the Outer Diameter is 16mm. Item: LME8UU Bearings Type: Linear Motion Ball Bushing Number of Ball Circuit: 4 Size: 8mm x 16mm x 25mm Quantity: Four Bearing Dynamic load rating Cr: 13 KFG Static load rating Cor: 28 KFG

Four LME8UU Linear Motion Ball Bushing work with a 8 mm Shafts, Size is 8mm x 16mm x 25mm, bearings are marked LME8UU.Bearings have Built-in Rubber Seals, the inner Diameter is 8mm and the Outer Diameter is 16mm.

  • Item: LME8UU Bearings
  • Type: Linear Motion Ball Bushing
  • Number of Ball Circuit: 4
  • Size: 8mm x 16mm x 25mm
  • Quantity: Four Bearing
  • Dynamic load rating Cr: 13 KFG
  • Static load rating Cor: 28 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit262
Product Name Pack of 4 LME8UU 8mm Ball Bushing 8x16x25 Miniature
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-40-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
View Details
Ball Bearings - 2346855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields None (Open Bearing)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details