NationSkander California Corporation 10 Bearing 6304-2RS 20x52x15 Sealed Kit261

Description
10 Ball Bearings 6304-2RS, the inner diameter is 20 mm, outer diameter is 52 mm and the width is 15mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Radial Deep Groove Ball Bearings Size: 20 x 52 x 15 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 15,900 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 10,000 RPM
Description
10 Ball Bearings 6304-2RS, the inner diameter is 20 mm, outer diameter is 52 mm and the width is 15mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Radial Deep Groove Ball Bearings Size: 20 x 52 x 15 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 15,900 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 10,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6304-2RS 20x52x15 Sealed - Kit261 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6304-2RS 20x52x15 Sealed
Kit261
10 Bearing 6304-2RS 20x52x15 Sealed Kit261
10 Ball Bearings 6304-2RS, the inner diameter is 20 mm, outer diameter is 52 mm and the width is 15mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Radial Deep Groove Ball Bearings Size: 20 x 52 x 15 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 15,900 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 10,000 RPM

10 Ball Bearings 6304-2RS, the inner diameter is 20 mm, outer diameter is 52 mm and the width is 15mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Radial Deep Groove Ball Bearings
  • Size: 20 x 52 x 15
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 15,900 N
  • Static load rating Cor: 7,900 N
  • Limiting Speed:
    • Grease Lubrication: 10,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit261
Product Name 10 Bearing 6304-2RS 20x52x15 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3712M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details