NationSkander California Corporation Lot of 50 Bearing 688ZZ Kit257

Description
50 bearings Ball Bearings, 1/8 Scale Axle OFNA Metal Bearings, this is a popular size that could be used in many Radio Control Cars and trucks, anything that uses this size 8mm x 16mm x 5mm. 688ZZ Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 688ZZ Wheel Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 50 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM
Description
50 bearings Ball Bearings, 1/8 Scale Axle OFNA Metal Bearings, this is a popular size that could be used in many Radio Control Cars and trucks, anything that uses this size 8mm x 16mm x 5mm. 688ZZ Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 688ZZ Wheel Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 50 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Lot of 50 Bearing 688ZZ - Kit257 - NationSkander California Corporation
Anaheim, CA, USA
Lot of 50 Bearing 688ZZ
Kit257
Lot of 50 Bearing 688ZZ Kit257
50 bearings Ball Bearings, 1/8 Scale Axle OFNA Metal Bearings, this is a popular size that could be used in many Radio Control Cars and trucks, anything that uses this size 8mm x 16mm x 5mm. 688ZZ Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 688ZZ Wheel Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 50 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

50 bearings Ball Bearings, 1/8 Scale Axle OFNA Metal Bearings, this is a popular size that could be used in many Radio Control Cars and trucks, anything that uses this size 8mm x 16mm x 5mm.

688ZZ Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 688ZZ Wheel Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 8mm x 16mm x 5mm
  • Quantity: 50 Bearings
  • Dynamic load rating Cr: 1,600 N
  • Static load rating Cor: 710 N
  • Limiting Speed:
    • Grease Lubrication: 42,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit257
Product Name Lot of 50 Bearing 688ZZ
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-30-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
View Details
Ball Bearings - 2058830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details