NationSkander California Corporation 10 Kit255

Description
R8ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 1 1/8" and the width is 5/16", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: R8ZZ Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 1 1/8" x 5/16" English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 1 1/8" inch Width/Height/thickne ss: 5/16" inch Quantity: 10 Bearings Dynamic load rating: 1,148 LBS Static load rating: 535 LBS Packing: 10 bearings in One plastic tube Equal: R8-2Z &-R8-zz
Description
R8ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 1 1/8" and the width is 5/16", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: R8ZZ Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 1 1/8" x 5/16" English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 1 1/8" inch Width/Height/thickne ss: 5/16" inch Quantity: 10 Bearings Dynamic load rating: 1,148 LBS Static load rating: 535 LBS Packing: 10 bearings in One plastic tube Equal: R8-2Z &-R8-zz

Suppliers

Company
Product
Description
Supplier Links
R8ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 1 1/8" and the width is 5/16", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: R8ZZ Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 1 1/8" x 5/16" English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 1 1/8" inch Width/Height/thickne ss: 5/16" inch Quantity: 10 Bearings Dynamic load rating: 1,148 LBS Static load rating: 535 LBS Packing: 10 bearings in One plastic tube Equal: R8-2Z &-R8-zz

R8ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 1 1/8" and the width is 5/16", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: R8ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Shields: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/2" x 1 1/8" x 5/16" English Size
  • ID (inner diameter)/Bore: 1/2" inch
  • OD (outer diameter): 1 1/8" inch
  • Width/Height/thickness: 5/16" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 1,148 LBS
  • Static load rating: 535 LBS
  • Packing: 10 bearings in One plastic tube
  • Equal: R8-2Z &-R8-zz
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit255
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS3718G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details