NationSkander California Corporation 10 Kit254

Description
R166ZZ Shielded Ball Bearings, the inner diameter is 3/16", outer diameter is 3/8" and the width is 2/16", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R166ZZ Ball Bearings Type: Deep Groove Ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/16" x 3/8" x 1/8" English Size ID (inner diameter)/Bore: 3/16"inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 3/16" x 3/8" x 1/8" Quantity: 10 Bearings Dynamic load rating: 160 LBS Static load rating: 60 LBS Equal: R166-2z &-R166-ZZ
Description
R166ZZ Shielded Ball Bearings, the inner diameter is 3/16", outer diameter is 3/8" and the width is 2/16", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R166ZZ Ball Bearings Type: Deep Groove Ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/16" x 3/8" x 1/8" English Size ID (inner diameter)/Bore: 3/16"inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 3/16" x 3/8" x 1/8" Quantity: 10 Bearings Dynamic load rating: 160 LBS Static load rating: 60 LBS Equal: R166-2z &-R166-ZZ

Suppliers

Company
Product
Description
Supplier Links
R166ZZ Shielded Ball Bearings, the inner diameter is 3/16", outer diameter is 3/8" and the width is 2/16", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R166ZZ Ball Bearings Type: Deep Groove Ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/16" x 3/8" x 1/8" English Size ID (inner diameter)/Bore: 3/16"inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 3/16" x 3/8" x 1/8" Quantity: 10 Bearings Dynamic load rating: 160 LBS Static load rating: 60 LBS Equal: R166-2z &-R166-ZZ

R166ZZ Shielded Ball Bearings, the inner diameter is 3/16", outer diameter is 3/8" and the width is 2/16", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: R166ZZ Ball Bearings
  • Type: Deep Groove Ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 3/16" x 3/8" x 1/8" English Size
  • ID (inner diameter)/Bore: 3/16"inch
  • OD (outer diameter): 3/8" inch
  • Width/Height/thickness: 1/8" inch
  • Size: 3/16" x 3/8" x 1/8"
  • Quantity: 10 Bearings
  • Dynamic load rating: 160 LBS
  • Static load rating: 60 LBS
  • Equal: R166-2z &-R166-ZZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit254
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS2507 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details