NationSkander California Corporation 10 Bearing 606ZZ 6x17x6 Kit253

Description
10 Ball 606ZZ Bearings, 606ZZ Bearing inner diameter is 6mm, 606ZZ outer diameter is 17mm and the 606ZZ width is 6mm, 606ZZ is a popular size that could be used in many applications, 606ZZ Bearings are made of Chrome Steel, each 606ZZ bearing is double shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings 606ZZ 606ZZ Size: 6mm x 17mm x 6mm 606ZZ Type: Deep groove ball bearings 606ZZ 606ZZ Shields: Double Shielded 606Z 606ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,950 N Static load rating Cor: 740 N Limiting Speed: Grease Lubrication: 43,000 RPM
Description
10 Ball 606ZZ Bearings, 606ZZ Bearing inner diameter is 6mm, 606ZZ outer diameter is 17mm and the 606ZZ width is 6mm, 606ZZ is a popular size that could be used in many applications, 606ZZ Bearings are made of Chrome Steel, each 606ZZ bearing is double shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings 606ZZ 606ZZ Size: 6mm x 17mm x 6mm 606ZZ Type: Deep groove ball bearings 606ZZ 606ZZ Shields: Double Shielded 606Z 606ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,950 N Static load rating Cor: 740 N Limiting Speed: Grease Lubrication: 43,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 606ZZ 6x17x6 - Kit253 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 606ZZ 6x17x6
Kit253
10 Bearing 606ZZ 6x17x6 Kit253
10 Ball 606ZZ Bearings, 606ZZ Bearing inner diameter is 6mm, 606ZZ outer diameter is 17mm and the 606ZZ width is 6mm, 606ZZ is a popular size that could be used in many applications, 606ZZ Bearings are made of Chrome Steel, each 606ZZ bearing is double shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings 606ZZ 606ZZ Size: 6mm x 17mm x 6mm 606ZZ Type: Deep groove ball bearings 606ZZ 606ZZ Shields: Double Shielded 606Z 606ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,950 N Static load rating Cor: 740 N Limiting Speed: Grease Lubrication: 43,000 RPM

10 Ball 606ZZ Bearings, 606ZZ Bearing inner diameter is 6mm, 606ZZ outer diameter is 17mm and the 606ZZ width is 6mm, 606ZZ is a popular size that could be used in many applications, 606ZZ Bearings are made of Chrome Steel, each 606ZZ bearing is double shielded to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearings 606ZZ
  • 606ZZ Size: 6mm x 17mm x 6mm
  • 606ZZ Type: Deep groove ball bearings 606ZZ
  • 606ZZ Shields: Double Shielded 606Z
  • 606ZZ Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,950 N
  • Static load rating Cor: 740 N
  • Limiting Speed:
    • Grease Lubrication: 43,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit253
Product Name 10 Bearing 606ZZ 6x17x6
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
View Details
Ball Bearings - 2612629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details