NationSkander California Corporation 4 Female Rod End 20mm PHS20 2 Right Hand and 2 Left Hand Kit252

Description
4 Pieces Female Rod End PHS-20 Work with 20mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 20mm (0.787" inch), the internal thread size is M20x1.5, Here is the interchange designation in every brand: Item: PHS-20 Bearing Type: Female Rod End Bearing Basic Dynamic Load Rating: 3,140 KGF Basic Static Load Rating: 3,620 KGF Quantity: Four IKO: PHS 20 Bearings ELGES: GIKFR 20 PB Equal: SIKAC 20 M HIRSCHMANN: SF 20
Description
4 Pieces Female Rod End PHS-20 Work with 20mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 20mm (0.787" inch), the internal thread size is M20x1.5, Here is the interchange designation in every brand: Item: PHS-20 Bearing Type: Female Rod End Bearing Basic Dynamic Load Rating: 3,140 KGF Basic Static Load Rating: 3,620 KGF Quantity: Four IKO: PHS 20 Bearings ELGES: GIKFR 20 PB Equal: SIKAC 20 M HIRSCHMANN: SF 20

Suppliers

Company
Product
Description
Supplier Links
4 Female Rod End 20mm PHS20 2 Right Hand and 2 Left Hand - Kit252 - NationSkander California Corporation
Anaheim, CA, USA
4 Female Rod End 20mm PHS20 2 Right Hand and 2 Left Hand
Kit252
4 Female Rod End 20mm PHS20 2 Right Hand and 2 Left Hand Kit252
4 Pieces Female Rod End PHS-20 Work with 20mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 20mm (0.787" inch), the internal thread size is M20x1.5, Here is the interchange designation in every brand: Item: PHS-20 Bearing Type: Female Rod End Bearing Basic Dynamic Load Rating: 3,140 KGF Basic Static Load Rating: 3,620 KGF Quantity: Four IKO: PHS 20 Bearings ELGES: GIKFR 20 PB Equal: SIKAC 20 M HIRSCHMANN: SF 20

4 Pieces Female Rod End PHS-20 Work with 20mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 20mm (0.787" inch), the internal thread size is M20x1.5, Here is the interchange designation in every brand:

  • Item: PHS-20 Bearing
  • Type: Female Rod End Bearing
  • Basic Dynamic Load Rating: 3,140 KGF
  • Basic Static Load Rating: 3,620 KGF
  • Quantity: Four
  • IKO: PHS 20 Bearings
  • ELGES: GIKFR 20 PB
  • Equal: SIKAC 20 M
  • HIRSCHMANN: SF 20
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit252
Product Name 4 Female Rod End 20mm PHS20 2 Right Hand and 2 Left Hand
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details