NationSkander California Corporation 10 Bearing 5x10 Kit248

Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 5mm x 10mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 71000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 5 x 10 x 4 mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Tamiya, Kyosho, Duncan, ProYo, Freehand, Turbo Bees, Cold Fusion Packing: 10 bearings in 1 plastic tube KOYO: WML510ZZ NSK: 105ZZ NMB: L-1050ZZ FITS: DIALED LIGHTNING FITS: ATHLETE UPGRADE FITS: SERPENT 950 CENTAX CLUTHCHII FITS: SERPENT IMAPACT-10(COMPLET) FITS: SERPETN IMPACT-10(UPGRADE KIT) FITS: SERPENT IMPACT-2(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: VECTOR CLUTCH FITS: SMP RACING SWISS SLIDE V99 ALLOY
Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 5mm x 10mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 71000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 5 x 10 x 4 mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Tamiya, Kyosho, Duncan, ProYo, Freehand, Turbo Bees, Cold Fusion Packing: 10 bearings in 1 plastic tube KOYO: WML510ZZ NSK: 105ZZ NMB: L-1050ZZ FITS: DIALED LIGHTNING FITS: ATHLETE UPGRADE FITS: SERPENT 950 CENTAX CLUTHCHII FITS: SERPENT IMAPACT-10(COMPLET) FITS: SERPETN IMPACT-10(UPGRADE KIT) FITS: SERPENT IMPACT-2(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: VECTOR CLUTCH FITS: SMP RACING SWISS SLIDE V99 ALLOY

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 5x10 - Kit248 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 5x10
Kit248
10 Bearing 5x10 Kit248
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 5mm x 10mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 71000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 5 x 10 x 4 mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Tamiya, Kyosho, Duncan, ProYo, Freehand, Turbo Bees, Cold Fusion Packing: 10 bearings in 1 plastic tube KOYO: WML510ZZ NSK: 105ZZ NMB: L-1050ZZ FITS: DIALED LIGHTNING FITS: ATHLETE UPGRADE FITS: SERPENT 950 CENTAX CLUTHCHII FITS: SERPENT IMAPACT-10(COMPLET) FITS: SERPETN IMPACT-10(UPGRADE KIT) FITS: SERPENT IMPACT-2(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: VECTOR CLUTCH FITS: SMP RACING SWISS SLIDE V99 ALLOY

10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 5mm x 10mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 71000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Size: 5 x 10 x 4 mm
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Fits: Tamiya, Kyosho, Duncan, ProYo, Freehand, Turbo Bees, Cold Fusion
  • Packing: 10 bearings in 1 plastic tube
  • KOYO: WML510ZZ
  • NSK: 105ZZ
  • NMB: L-1050ZZ
  • FITS: DIALED LIGHTNING
  • FITS: ATHLETE UPGRADE
  • FITS: SERPENT 950 CENTAX CLUTHCHII
  • FITS: SERPENT IMAPACT-10(COMPLET)
  • FITS: SERPETN IMPACT-10(UPGRADE KIT)
  • FITS: SERPENT IMPACT-2(2WD SPORT)
  • FITS: SERPENT SPRINT 6000 GAS
  • FITS: VECTOR CLUTCH
  • FITS: SMP RACING SWISS SLIDE V99 ALLOY
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit248
Product Name 10 Bearing 5x10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-32 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details