NationSkander California Corporation 10 Bearing 6903ZZ 17x30x7 Kit246

Description
10 Ball Bearings 6903ZZ, the inner diameter is 17, outer diameter is 30 and the width is 7, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 17mm x 30mm x 7mm Quantity: 10 Bearings Dynamic load rating Cr: 4,600 N Static load rating Cor: 2,550 N Limiting Speed: Grease Lubrication: 24,000 RPM
Description
10 Ball Bearings 6903ZZ, the inner diameter is 17, outer diameter is 30 and the width is 7, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 17mm x 30mm x 7mm Quantity: 10 Bearings Dynamic load rating Cr: 4,600 N Static load rating Cor: 2,550 N Limiting Speed: Grease Lubrication: 24,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6903ZZ 17x30x7 - Kit246 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6903ZZ 17x30x7
Kit246
10 Bearing 6903ZZ 17x30x7 Kit246
10 Ball Bearings 6903ZZ, the inner diameter is 17, outer diameter is 30 and the width is 7, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 17mm x 30mm x 7mm Quantity: 10 Bearings Dynamic load rating Cr: 4,600 N Static load rating Cor: 2,550 N Limiting Speed: Grease Lubrication: 24,000 RPM

10 Ball Bearings 6903ZZ, the inner diameter is 17, outer diameter is 30 and the width is 7, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 17mm x 30mm x 7mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 4,600 N
  • Static load rating Cor: 2,550 N
  • Limiting Speed:
    • Grease Lubrication: 24,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit246
Product Name 10 Bearing 6903ZZ 17x30x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS3712G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details