NationSkander California Corporation 10 Bearing 1/4 Kit245

Description
High Quality 10 Router Cutter Ball Bearings, the inner diameter is 1/4", outer diameter is 1/2" and the width is 3/16", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Dimensions: 0.125inch x 0.500inch x 0.187inch English Size ID (inner diameter)/Bore= 1/4inch OD (outer diameter)= 1/2inch Width/Height/thickne ss= 3/8inch Size: 1/4" x 1/2" x 3/16" Size: 0.2500" x 0.5000" x 0.1875" Size: 6.350mm x 12.70mm x 4.7625mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings
Description
High Quality 10 Router Cutter Ball Bearings, the inner diameter is 1/4", outer diameter is 1/2" and the width is 3/16", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Dimensions: 0.125inch x 0.500inch x 0.187inch English Size ID (inner diameter)/Bore= 1/4inch OD (outer diameter)= 1/2inch Width/Height/thickne ss= 3/8inch Size: 1/4" x 1/2" x 3/16" Size: 0.2500" x 0.5000" x 0.1875" Size: 6.350mm x 12.70mm x 4.7625mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 1/4 - Kit245 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 1/4
Kit245
10 Bearing 1/4 Kit245
High Quality 10 Router Cutter Ball Bearings, the inner diameter is 1/4", outer diameter is 1/2" and the width is 3/16", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Dimensions: 0.125inch x 0.500inch x 0.187inch English Size ID (inner diameter)/Bore= 1/4inch OD (outer diameter)= 1/2inch Width/Height/thickne ss= 3/8inch Size: 1/4" x 1/2" x 3/16" Size: 0.2500" x 0.5000" x 0.1875" Size: 6.350mm x 12.70mm x 4.7625mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings

High Quality 10 Router Cutter Ball Bearings, the inner diameter is 1/4", outer diameter is 1/2" and the width is 3/16", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Dimensions: 0.125inch x 0.500inch x 0.187inch English Size
  • ID (inner diameter)/Bore= 1/4inch
  • OD (outer diameter)= 1/2inch
  • Width/Height/thickness= 3/8inch
  • Size: 1/4" x 1/2" x 3/16"
  • Size: 0.2500" x 0.5000" x 0.1875"
  • Size: 6.350mm x 12.70mm x 4.7625mm
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit245
Product Name 10 Bearing 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P3118M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-62 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details