NationSkander California Corporation 10 Bearing 6000-2RS 10x26x8 Sealed Kit243

Description
10 Ball Bearings 6000-2RS, the inner diameter is 10mm, outer diameter is 26mm and the width is 8mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6000-2RS Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 10 x 26 x 8 mm Quantity: 10 Bearings Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,970 N Limiting Speed: Grease Lubrication: 22,000 RPM
Description
10 Ball Bearings 6000-2RS, the inner diameter is 10mm, outer diameter is 26mm and the width is 8mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6000-2RS Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 10 x 26 x 8 mm Quantity: 10 Bearings Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,970 N Limiting Speed: Grease Lubrication: 22,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6000-2RS 10x26x8 Sealed - Kit243 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6000-2RS 10x26x8 Sealed
Kit243
10 Bearing 6000-2RS 10x26x8 Sealed Kit243
10 Ball Bearings 6000-2RS, the inner diameter is 10mm, outer diameter is 26mm and the width is 8mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6000-2RS Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 10 x 26 x 8 mm Quantity: 10 Bearings Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,970 N Limiting Speed: Grease Lubrication: 22,000 RPM

10 Ball Bearings 6000-2RS, the inner diameter is 10mm, outer diameter is 26mm and the width is 8mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 6000-2RS Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 10 x 26 x 8 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 4,550 N
  • Static load rating Cor: 1,970 N
  • Limiting Speed:
    • Grease Lubrication: 22,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit243
Product Name 10 Bearing 6000-2RS 10x26x8 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS5031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details