NationSkander California Corporation 10 Bearing 6200-2RS 10x30x9 Sealed Kit240

Description
6200-2RS Sealed Ball Bearings, the inner diameter is 10mm, outer diameter is 30mm and the width is 9mm, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6200-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 10 x 30 x 9 mm Inner Diameter: 10mm Outer Diameter: 30mm Width: 9mm Quantity: 10 Bearings Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM
Description
6200-2RS Sealed Ball Bearings, the inner diameter is 10mm, outer diameter is 30mm and the width is 9mm, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6200-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 10 x 30 x 9 mm Inner Diameter: 10mm Outer Diameter: 30mm Width: 9mm Quantity: 10 Bearings Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6200-2RS 10x30x9 Sealed - Kit240 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6200-2RS 10x30x9 Sealed
Kit240
10 Bearing 6200-2RS 10x30x9 Sealed Kit240
6200-2RS Sealed Ball Bearings, the inner diameter is 10mm, outer diameter is 30mm and the width is 9mm, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6200-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 10 x 30 x 9 mm Inner Diameter: 10mm Outer Diameter: 30mm Width: 9mm Quantity: 10 Bearings Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM

6200-2RS Sealed Ball Bearings, the inner diameter is 10mm, outer diameter is 30mm and the width is 9mm, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 6200-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 10 x 30 x 9 mm
  • Inner Diameter: 10mm
  • Outer Diameter: 30mm
  • Width: 9mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 5,100 N
  • Static load rating Cor: 2,390 N
  • Limiting Speed:
    • Grease Lubrication: 18,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit240
Product Name 10 Bearing 6200-2RS 10x30x9 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
Ball Bearings - 2612578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details