NationSkander California Corporation 20 Bearing 607ZZ 7x19x6 Kit235

Description
20 bearings 607ZZ are Deep Groove Ball Bearing, this is a popular size that could be used in many application that uses this size 7 x 19 x 6 mm. Item: 607ZZ Type: Deep groove ball bearings Dimensions: 7*19*6 mm/Metric ID (inner diameter)/Bore=7mm OD (outer diameter)=19mm Width/Height/thickne ss=6mm Size: 7mm x 19mm x 6mm Material: Chrome Steel NMB: R-1970ZZ Quantity: 20 Bearing Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 40,000 RPM
Description
20 bearings 607ZZ are Deep Groove Ball Bearing, this is a popular size that could be used in many application that uses this size 7 x 19 x 6 mm. Item: 607ZZ Type: Deep groove ball bearings Dimensions: 7*19*6 mm/Metric ID (inner diameter)/Bore=7mm OD (outer diameter)=19mm Width/Height/thickne ss=6mm Size: 7mm x 19mm x 6mm Material: Chrome Steel NMB: R-1970ZZ Quantity: 20 Bearing Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 40,000 RPM

Suppliers

Company
Product
Description
Supplier Links
20 Bearing 607ZZ 7x19x6 - Kit235 - NationSkander California Corporation
Anaheim, CA, USA
20 Bearing 607ZZ 7x19x6
Kit235
20 Bearing 607ZZ 7x19x6 Kit235
20 bearings 607ZZ are Deep Groove Ball Bearing, this is a popular size that could be used in many application that uses this size 7 x 19 x 6 mm. Item: 607ZZ Type: Deep groove ball bearings Dimensions: 7*19*6 mm/Metric ID (inner diameter)/Bore=7mm OD (outer diameter)=19mm Width/Height/thickne ss=6mm Size: 7mm x 19mm x 6mm Material: Chrome Steel NMB: R-1970ZZ Quantity: 20 Bearing Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 40,000 RPM

20 bearings 607ZZ are Deep Groove Ball Bearing, this is a popular size that could be used in many application that uses this size 7 x 19 x 6 mm.

  • Item: 607ZZ
  • Type: Deep groove ball bearings
  • Dimensions: 7*19*6 mm/Metric
  • ID (inner diameter)/Bore=7mm
  • OD (outer diameter)=19mm
  • Width/Height/thickness=6mm
  • Size: 7mm x 19mm x 6mm
  • Material: Chrome Steel
  • NMB: R-1970ZZ
  • Quantity: 20 Bearing
  • Dynamic load rating Cr: 2,600 N
  • Static load rating Cor: 1,050 N
  • Limiting Speed:
    • Grease Lubrication: 40,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit235
Product Name 20 Bearing 607ZZ 7x19x6
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
Ball Bearings - 2612603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS1805G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details