NationSkander California Corporation 10 Go Kart Kit233

Description
R6ZZ Racing Go Kart Spindle Bearings, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R6ZZ Racing Go Kart Spindle Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/8" x 7/8" x 9/32" inch English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8 inch Width/Height/thickne ss: 9/32" inch Dynamic load rating: 745 LBS Static load rating: 315 LBS Quantity: 10 Bearings Equal: R6-ZZ &R6-2Z;
Description
R6ZZ Racing Go Kart Spindle Bearings, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R6ZZ Racing Go Kart Spindle Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/8" x 7/8" x 9/32" inch English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8 inch Width/Height/thickne ss: 9/32" inch Dynamic load rating: 745 LBS Static load rating: 315 LBS Quantity: 10 Bearings Equal: R6-ZZ &R6-2Z;

Suppliers

Company
Product
Description
Supplier Links
10 Go Kart Kit233
R6ZZ Racing Go Kart Spindle Bearings, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R6ZZ Racing Go Kart Spindle Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/8" x 7/8" x 9/32" inch English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8 inch Width/Height/thickne ss: 9/32" inch Dynamic load rating: 745 LBS Static load rating: 315 LBS Quantity: 10 Bearings Equal: R6-ZZ &R6-2Z;

R6ZZ Racing Go Kart Spindle Bearings, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: R6ZZ Racing Go Kart Spindle Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 3/8" x 7/8" x 9/32" inch English Size
  • ID (inner diameter)/Bore: 3/8" inch
  • OD (outer diameter): 7/8 inch
  • Width/Height/thickness: 9/32" inch
  • Dynamic load rating: 745 LBS
  • Static load rating: 315 LBS
  • Quantity: 10 Bearings
  • Equal: R6-ZZ &R6-2Z;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit233
Product Name 10 Go Kart
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Ball Bearings - 291586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS8737G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details