NationSkander California Corporation 4 Male Rod End 14mm POS14 2 Right and 2 Left Hand Kit230

Description
4 Pieces Male Rod End POS-14 Work with 14mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 14mm, thread size is M14x2, Here is the interchange designation in every brand: Item: POS-14 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 1,710 KGF Basic Static Load Rating: 2,130 KGF IKO: POS 14 ELGES: GAKFR 14 PB Equal: SAKAC 14 M HIRSCHMANN: SM 14
Description
4 Pieces Male Rod End POS-14 Work with 14mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 14mm, thread size is M14x2, Here is the interchange designation in every brand: Item: POS-14 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 1,710 KGF Basic Static Load Rating: 2,130 KGF IKO: POS 14 ELGES: GAKFR 14 PB Equal: SAKAC 14 M HIRSCHMANN: SM 14

Suppliers

Company
Product
Description
Supplier Links
4 Male Rod End 14mm POS14 2 Right and 2 Left Hand - Kit230 - NationSkander California Corporation
Anaheim, CA, USA
4 Male Rod End 14mm POS14 2 Right and 2 Left Hand
Kit230
4 Male Rod End 14mm POS14 2 Right and 2 Left Hand Kit230
4 Pieces Male Rod End POS-14 Work with 14mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 14mm, thread size is M14x2, Here is the interchange designation in every brand: Item: POS-14 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 1,710 KGF Basic Static Load Rating: 2,130 KGF IKO: POS 14 ELGES: GAKFR 14 PB Equal: SAKAC 14 M HIRSCHMANN: SM 14

4 Pieces Male Rod End POS-14 Work with 14mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 14mm, thread size is M14x2, Here is the interchange designation in every brand:

  • Item: POS-14 Bearings
  • Type: Rod Ends Heim Joints Bearings
  • Quantity: Four Bearings
  • Basic Dynamic Load Rating: 1,710 KGF
  • Basic Static Load Rating: 2,130 KGF
  • IKO: POS 14
  • ELGES: GAKFR 14 PB
  • Equal: SAKAC 14 M
  • HIRSCHMANN: SM 14
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit230
Product Name 4 Male Rod End 14mm POS14 2 Right and 2 Left Hand
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
View Details
Ball Bearings - 2346884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details