NationSkander California Corporation 10 Kit227

Description
R1810ZZ Shielded Ball Bearings, the inner diameter is 5/16", outer diameter is 1/2" and the width is 5/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1810ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 5/16" x 1/2" x 5/32" inch English Size ID (inner diameter)/Bore: 5/16" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 5/32" inch Size: 7.94mm x 12.7mm x 3.97mm Quantity: 10 Bearings Equal: R1810-2Z &-R1810-ZZ
Description
R1810ZZ Shielded Ball Bearings, the inner diameter is 5/16", outer diameter is 1/2" and the width is 5/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1810ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 5/16" x 1/2" x 5/32" inch English Size ID (inner diameter)/Bore: 5/16" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 5/32" inch Size: 7.94mm x 12.7mm x 3.97mm Quantity: 10 Bearings Equal: R1810-2Z &-R1810-ZZ

Suppliers

Company
Product
Description
Supplier Links
R1810ZZ Shielded Ball Bearings, the inner diameter is 5/16", outer diameter is 1/2" and the width is 5/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1810ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 5/16" x 1/2" x 5/32" inch English Size ID (inner diameter)/Bore: 5/16" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 5/32" inch Size: 7.94mm x 12.7mm x 3.97mm Quantity: 10 Bearings Equal: R1810-2Z &-R1810-ZZ

R1810ZZ Shielded Ball Bearings, the inner diameter is 5/16", outer diameter is 1/2" and the width is 5/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: R1810ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 5/16" x 1/2" x 5/32" inch English Size
  • ID (inner diameter)/Bore: 5/16" inch
  • OD (outer diameter): 1/2" inch
  • Width/Height/thickness: 5/32" inch
  • Size: 7.94mm x 12.7mm x 3.97mm
  • Quantity: 10 Bearings
  • Equal: R1810-2Z &-R1810-ZZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit227
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details