NationSkander California Corporation 10 Bearing 6701ZZ 12x18x4 Kit226

Description
10 Bearings Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 12mm x 18mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 12mm x 18mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube FITS: CORALLY C4 TOURING CAR FITS: SERPENT 9000 FITS: SERPENT 9000 RONT AXLE FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE OUTER FITS: SERPENT EXCLE (1:8) 4WD FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPORT)
Description
10 Bearings Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 12mm x 18mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 12mm x 18mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube FITS: CORALLY C4 TOURING CAR FITS: SERPENT 9000 FITS: SERPENT 9000 RONT AXLE FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE OUTER FITS: SERPENT EXCLE (1:8) 4WD FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPORT)

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6701ZZ 12x18x4 - Kit226 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6701ZZ 12x18x4
Kit226
10 Bearing 6701ZZ 12x18x4 Kit226
10 Bearings Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 12mm x 18mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 12mm x 18mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube FITS: CORALLY C4 TOURING CAR FITS: SERPENT 9000 FITS: SERPENT 9000 RONT AXLE FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE OUTER FITS: SERPENT EXCLE (1:8) 4WD FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPORT)

10 Bearings Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 12mm x 18mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 12mm x 18mm x 4mm
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
  • FITS: CORALLY C4 TOURING CAR
  • FITS: SERPENT 9000
  • FITS: SERPENT 9000 RONT AXLE
  • FITS: SERPENT REAR AXLE INNER
  • FITS: SERPENT REAR AXLE INNER
  • FITS: SERPENT REAR AXLE OUTER
  • FITS: SERPENT EXCLE (1:8) 4WD
  • FITS: SERPENT IMPACT-2(2WD PRO)
  • FITS: SERPENT IMPACT-2(2WD SPORT)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit226
Product Name 10 Bearing 6701ZZ 12x18x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details