NationSkander California Corporation 10 Kit223

Description
R4ZZ Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R4ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 5/8" x 0.196" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 0.196" inch Quantity: 10 Bearings Dynamic load rating: 525 LBS Static load rating: 199 LBS Equal: R4A-2Z &-R4A-ZZ
Description
R4ZZ Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R4ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 5/8" x 0.196" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 0.196" inch Quantity: 10 Bearings Dynamic load rating: 525 LBS Static load rating: 199 LBS Equal: R4A-2Z &-R4A-ZZ

Suppliers

Company
Product
Description
Supplier Links
R4ZZ Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R4ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 5/8" x 0.196" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 0.196" inch Quantity: 10 Bearings Dynamic load rating: 525 LBS Static load rating: 199 LBS Equal: R4A-2Z &-R4A-ZZ

R4ZZ Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: R4ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/4" x 5/8" x 0.196" inch English Size
  • ID (inner diameter)/Bore: 1/4" inch
  • OD (outer diameter): 5/8" inch
  • Width/Height/thickness: 0.196" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 525 LBS
  • Static load rating: 199 LBS
  • Equal: R4A-2Z &-R4A-ZZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit223
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-50-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details