NationSkander California Corporation 4 Female Rod End 16mm PHS16 2 Right Hand and 2 Left Hand Kit221

Description
4 Female Rod Ends PHS16, 2 right hand and 2 left hand Work with 16 mm Shafts (5/8" inch), the inner diameter is 16mm and the internal thread size is M16x2, Here is the interchange designation in every brand: Item: PHS16 Bearings Type: Rod Ends Heim Joints Bearing Quantity: Four Bearings Dynamic Load Rating: 2,140 KGF Static Load Rating: 2,590 KGF IKO: PHS 16 ELGES: GIKFR 16 PB Equal: SIKAC 16 M HIRSCHMANN: SF 16
Description
4 Female Rod Ends PHS16, 2 right hand and 2 left hand Work with 16 mm Shafts (5/8" inch), the inner diameter is 16mm and the internal thread size is M16x2, Here is the interchange designation in every brand: Item: PHS16 Bearings Type: Rod Ends Heim Joints Bearing Quantity: Four Bearings Dynamic Load Rating: 2,140 KGF Static Load Rating: 2,590 KGF IKO: PHS 16 ELGES: GIKFR 16 PB Equal: SIKAC 16 M HIRSCHMANN: SF 16

Suppliers

Company
Product
Description
Supplier Links
4 Female Rod End 16mm PHS16 2 Right Hand and 2 Left Hand - Kit221 - NationSkander California Corporation
Anaheim, CA, USA
4 Female Rod End 16mm PHS16 2 Right Hand and 2 Left Hand
Kit221
4 Female Rod End 16mm PHS16 2 Right Hand and 2 Left Hand Kit221
4 Female Rod Ends PHS16, 2 right hand and 2 left hand Work with 16 mm Shafts (5/8" inch), the inner diameter is 16mm and the internal thread size is M16x2, Here is the interchange designation in every brand: Item: PHS16 Bearings Type: Rod Ends Heim Joints Bearing Quantity: Four Bearings Dynamic Load Rating: 2,140 KGF Static Load Rating: 2,590 KGF IKO: PHS 16 ELGES: GIKFR 16 PB Equal: SIKAC 16 M HIRSCHMANN: SF 16

4 Female Rod Ends PHS16, 2 right hand and 2 left hand Work with 16 mm Shafts (5/8" inch), the inner diameter is 16mm and the internal thread size is M16x2, Here is the interchange designation in every brand:

  • Item: PHS16 Bearings
  • Type: Rod Ends Heim Joints Bearing
  • Quantity: Four Bearings
  • Dynamic Load Rating: 2,140 KGF
  • Static Load Rating: 2,590 KGF
  • IKO: PHS 16
  • ELGES: GIKFR 16 PB
  • Equal: SIKAC 16 M
  • HIRSCHMANN: SF 16
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit221
Product Name 4 Female Rod End 16mm PHS16 2 Right Hand and 2 Left Hand
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details