NationSkander California Corporation 4 Male Rod End 16mm POS16 2 Right and 2 Left Hand Kit217

Description
4 Pieces Male Rod End POS-16 Work with 16mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 16mm, thread size is M16x2, Here is the interchange designation in every brand: Item: POS-16 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 2,140 KGF Basic Static Load Rating: 2,590 KGF IKO: POS 16 ELGES: GAKFR 16 PB Equal: SAKAC 16 M HIRSCHMANN: SM 16
Description
4 Pieces Male Rod End POS-16 Work with 16mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 16mm, thread size is M16x2, Here is the interchange designation in every brand: Item: POS-16 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 2,140 KGF Basic Static Load Rating: 2,590 KGF IKO: POS 16 ELGES: GAKFR 16 PB Equal: SAKAC 16 M HIRSCHMANN: SM 16

Suppliers

Company
Product
Description
Supplier Links
4 Male Rod End 16mm POS16 2 Right and 2 Left Hand - Kit217 - NationSkander California Corporation
Anaheim, CA, USA
4 Male Rod End 16mm POS16 2 Right and 2 Left Hand
Kit217
4 Male Rod End 16mm POS16 2 Right and 2 Left Hand Kit217
4 Pieces Male Rod End POS-16 Work with 16mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 16mm, thread size is M16x2, Here is the interchange designation in every brand: Item: POS-16 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 2,140 KGF Basic Static Load Rating: 2,590 KGF IKO: POS 16 ELGES: GAKFR 16 PB Equal: SAKAC 16 M HIRSCHMANN: SM 16

4 Pieces Male Rod End POS-16 Work with 16mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 16mm, thread size is M16x2, Here is the interchange designation in every brand:

  • Item: POS-16 Bearings
  • Type: Rod Ends Heim Joints Bearings
  • Quantity: Four Bearings
  • Basic Dynamic Load Rating: 2,140 KGF
  • Basic Static Load Rating: 2,590 KGF
  • IKO: POS 16
  • ELGES: GAKFR 16 PB
  • Equal: SAKAC 16 M
  • HIRSCHMANN: SM 16
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit217
Product Name 4 Male Rod End 16mm POS16 2 Right and 2 Left Hand
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-125-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details