NationSkander California Corporation 4 Male Rod End 10mm POS10 2 Right and 2 Left Hand Kit214

Description
4 Pieces Male Rod End POS-10 Work with 10mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 10mm, thread size is M10x1.5, Here is the interchange designation in every brand: Item: POS-10 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 1,000 KGF Basic Static Load Rating: 1,360 KGF IKO: POS 10 ELGES: GAKFR 10 PB Equal: SAKAC 10 M HIRSCHMANN: SM 10
Description
4 Pieces Male Rod End POS-10 Work with 10mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 10mm, thread size is M10x1.5, Here is the interchange designation in every brand: Item: POS-10 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 1,000 KGF Basic Static Load Rating: 1,360 KGF IKO: POS 10 ELGES: GAKFR 10 PB Equal: SAKAC 10 M HIRSCHMANN: SM 10

Suppliers

Company
Product
Description
Supplier Links
4 Male Rod End 10mm POS10 2 Right and 2 Left Hand - Kit214 - NationSkander California Corporation
Anaheim, CA, USA
4 Male Rod End 10mm POS10 2 Right and 2 Left Hand
Kit214
4 Male Rod End 10mm POS10 2 Right and 2 Left Hand Kit214
4 Pieces Male Rod End POS-10 Work with 10mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 10mm, thread size is M10x1.5, Here is the interchange designation in every brand: Item: POS-10 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 1,000 KGF Basic Static Load Rating: 1,360 KGF IKO: POS 10 ELGES: GAKFR 10 PB Equal: SAKAC 10 M HIRSCHMANN: SM 10

4 Pieces Male Rod End POS-10 Work with 10mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 10mm, thread size is M10x1.5, Here is the interchange designation in every brand:

  • Item: POS-10 Bearings
  • Type: Rod Ends Heim Joints Bearings
  • Quantity: Four Bearings
  • Basic Dynamic Load Rating: 1,000 KGF
  • Basic Static Load Rating: 1,360 KGF
  • IKO: POS 10
  • ELGES: GAKFR 10 PB
  • Equal: SAKAC 10 M
  • HIRSCHMANN: SM 10
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit214
Product Name 4 Male Rod End 10mm POS10 2 Right and 2 Left Hand
Unlock Full Specs
to access all available technical data

Similar Products

 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details