NationSkander California Corporation 10 Fishing Reel Bearing 3x10x4 Kit210

Description
10 Fishing Reel Bearings, this is a popular size that could be used in many application that uses this size 3mm x 10mm x 4mm. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination. Item: Fishing Reel Bearings Type: Deep groove ball bearings Shields: 2 Metal Shileds Dimensions: 3mm x 10mm x 4mm/Metric Size: 3mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 52,000 RPM
Description
10 Fishing Reel Bearings, this is a popular size that could be used in many application that uses this size 3mm x 10mm x 4mm. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination. Item: Fishing Reel Bearings Type: Deep groove ball bearings Shields: 2 Metal Shileds Dimensions: 3mm x 10mm x 4mm/Metric Size: 3mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 52,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Fishing Reel Bearing 3x10x4 - Kit210 - NationSkander California Corporation
Anaheim, CA, USA
10 Fishing Reel Bearing 3x10x4
Kit210
10 Fishing Reel Bearing 3x10x4 Kit210
10 Fishing Reel Bearings, this is a popular size that could be used in many application that uses this size 3mm x 10mm x 4mm. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination. Item: Fishing Reel Bearings Type: Deep groove ball bearings Shields: 2 Metal Shileds Dimensions: 3mm x 10mm x 4mm/Metric Size: 3mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 52,000 RPM

10 Fishing Reel Bearings, this is a popular size that could be used in many application that uses this size 3mm x 10mm x 4mm. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination.

  • Item: Fishing Reel Bearings
  • Type: Deep groove ball bearings
  • Shields: 2 Metal Shileds
  • Dimensions: 3mm x 10mm x 4mm/Metric
  • Size: 3mm x 10mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 640 N
  • Static load rating Cor: 230 N
  • Limiting Speed:
    • Grease Lubrication: 52,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit210
Product Name 10 Fishing Reel Bearing 3x10x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details