NationSkander California Corporation 10 Bearing R16-2RS 1 Kit208

Description
R16-2RS Sealed Ball Bearings, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: R16-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 1" x 2" x 1/2" Inch English Size ID (inner diameter)/Bore: 1" inch OD (outer diameter): 2" inch Width/Height/thickne ss: 1/2 " inch Size: 1" x 2" x 1/2" inch Quantity: 10 Bearings Dynamic load rating Cr: 2261 LBS Static load rating Cor: 1316 LBS Equal: R16-2RS1 &R16-2RZ;
Description
R16-2RS Sealed Ball Bearings, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: R16-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 1" x 2" x 1/2" Inch English Size ID (inner diameter)/Bore: 1" inch OD (outer diameter): 2" inch Width/Height/thickne ss: 1/2 " inch Size: 1" x 2" x 1/2" inch Quantity: 10 Bearings Dynamic load rating Cr: 2261 LBS Static load rating Cor: 1316 LBS Equal: R16-2RS1 &R16-2RZ;

Suppliers

Company
Product
Description
Supplier Links
10 Bearing R16-2RS 1 - Kit208 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing R16-2RS 1
Kit208
10 Bearing R16-2RS 1 Kit208
R16-2RS Sealed Ball Bearings, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: R16-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 1" x 2" x 1/2" Inch English Size ID (inner diameter)/Bore: 1" inch OD (outer diameter): 2" inch Width/Height/thickne ss: 1/2 " inch Size: 1" x 2" x 1/2" inch Quantity: 10 Bearings Dynamic load rating Cr: 2261 LBS Static load rating Cor: 1316 LBS Equal: R16-2RS1 &R16-2RZ;

R16-2RS Sealed Ball Bearings, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: R16-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1" x 2" x 1/2" Inch English Size
  • ID (inner diameter)/Bore: 1" inch
  • OD (outer diameter): 2" inch
  • Width/Height/thickness: 1/2 " inch
  • Size: 1" x 2" x 1/2" inch
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 2261 LBS
  • Static load rating Cor: 1316 LBS
  • Equal: R16-2RS1 &R16-2RZ;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit208
Product Name 10 Bearing R16-2RS 1
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details