NationSkander California Corporation 10 Bearing R14-2RS 7/8 Kit207

Description
10 Ball Bearings R14-2RS, the inner diameter is 7/8", outer diameter is 1 7/8" and the width is 1/2", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Dimensions: 7/8inch x 1 7/8inch x 1/2inch English Size ID (inner diameter)/Bore= 0.875inch OD (outer diameter)= 1.875inch Width/Height/thickne ss= .500inch Equal: R14-2RS1 &R14-2RZ; Size: 7/8" x 1 7/8" x 1/2" Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings
Description
10 Ball Bearings R14-2RS, the inner diameter is 7/8", outer diameter is 1 7/8" and the width is 1/2", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Dimensions: 7/8inch x 1 7/8inch x 1/2inch English Size ID (inner diameter)/Bore= 0.875inch OD (outer diameter)= 1.875inch Width/Height/thickne ss= .500inch Equal: R14-2RS1 &R14-2RZ; Size: 7/8" x 1 7/8" x 1/2" Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings

Suppliers

Company
Product
Description
Supplier Links
10 Bearing R14-2RS 7/8 - Kit207 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing R14-2RS 7/8
Kit207
10 Bearing R14-2RS 7/8 Kit207
10 Ball Bearings R14-2RS, the inner diameter is 7/8", outer diameter is 1 7/8" and the width is 1/2", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Dimensions: 7/8inch x 1 7/8inch x 1/2inch English Size ID (inner diameter)/Bore= 0.875inch OD (outer diameter)= 1.875inch Width/Height/thickne ss= .500inch Equal: R14-2RS1 &R14-2RZ; Size: 7/8" x 1 7/8" x 1/2" Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings

10 Ball Bearings R14-2RS, the inner diameter is 7/8", outer diameter is 1 7/8" and the width is 1/2", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Dimensions: 7/8inch x 1 7/8inch x 1/2inch English Size
  • ID (inner diameter)/Bore= 0.875inch
  • OD (outer diameter)= 1.875inch
  • Width/Height/thickness= .500inch
  • Equal: R14-2RS1 &R14-2RZ;
  • Size: 7/8" x 1 7/8" x 1/2"
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit207
Product Name 10 Bearing R14-2RS 7/8
Unlock Full Specs
to access all available technical data

Similar Products

0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details