NationSkander California Corporation 61903-2RS Ceramic Bearing 17x30x7 Kit2065_1

Description
61903-2RS Stainless Steel Ceramic Balls ABEC-5 quality Ball Bearing, this is a popular size that could be used in many applications that uses this size 17mm x 30mm x 7mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item Type: 61903-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Sealed Material: Stainless Steel Lubrication: Self Lubricated (Grease) Balls: ZrO2 Ceramic (Zirconium Oxide) Size: 17mm x 30mm x 7mm Inner Diameter: 17mm Outer Diameter: 30mm Width: 7mm Marking: S61903RS = 61903RS Quantity: One Bearing
Description
61903-2RS Stainless Steel Ceramic Balls ABEC-5 quality Ball Bearing, this is a popular size that could be used in many applications that uses this size 17mm x 30mm x 7mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item Type: 61903-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Sealed Material: Stainless Steel Lubrication: Self Lubricated (Grease) Balls: ZrO2 Ceramic (Zirconium Oxide) Size: 17mm x 30mm x 7mm Inner Diameter: 17mm Outer Diameter: 30mm Width: 7mm Marking: S61903RS = 61903RS Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
61903-2RS Ceramic Bearing 17x30x7 - Kit2065_1 - NationSkander California Corporation
Anaheim, CA, USA
61903-2RS Ceramic Bearing 17x30x7
Kit2065_1
61903-2RS Ceramic Bearing 17x30x7 Kit2065_1
61903-2RS Stainless Steel Ceramic Balls ABEC-5 quality Ball Bearing, this is a popular size that could be used in many applications that uses this size 17mm x 30mm x 7mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item Type: 61903-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Sealed Material: Stainless Steel Lubrication: Self Lubricated (Grease) Balls: ZrO2 Ceramic (Zirconium Oxide) Size: 17mm x 30mm x 7mm Inner Diameter: 17mm Outer Diameter: 30mm Width: 7mm Marking: S61903RS = 61903RS Quantity: One Bearing

61903-2RS Stainless Steel Ceramic Balls ABEC-5 quality Ball Bearing, this is a popular size that could be used in many applications that uses this size 17mm x 30mm x 7mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item Type: 61903-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Rubber Sealed
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease)
  • Balls: ZrO2 Ceramic (Zirconium Oxide)
  • Size: 17mm x 30mm x 7mm
  • Inner Diameter: 17mm
  • Outer Diameter: 30mm
  • Width: 7mm
  • Marking: S61903RS = 61903RS
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2065_1
Product Name 61903-2RS Ceramic Bearing 17x30x7
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-85-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2058815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details