NationSkander California Corporation YFU1 Pro-Hauler (89) Yamaha Bearing ATV kit2060

Description
set of 2 Needle Roller Bearings , this is a popular size that used in YFU1 Pro-Hauler (89) Yamaha Bearings ATV, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: Double Sealed Needle Roller Bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity:2 Bearings
Description
set of 2 Needle Roller Bearings , this is a popular size that used in YFU1 Pro-Hauler (89) Yamaha Bearings ATV, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: Double Sealed Needle Roller Bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity:2 Bearings

Suppliers

Company
Product
Description
Supplier Links
YFU1 Pro-Hauler (89) Yamaha Bearing ATV - kit2060 - NationSkander California Corporation
Anaheim, CA, USA
YFU1 Pro-Hauler (89) Yamaha Bearing ATV
kit2060
YFU1 Pro-Hauler (89) Yamaha Bearing ATV kit2060
set of 2 Needle Roller Bearings , this is a popular size that used in YFU1 Pro-Hauler (89) Yamaha Bearings ATV, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: Double Sealed Needle Roller Bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity:2 Bearings

set of 2 Needle Roller Bearings , this is a popular size that used in YFU1 Pro-Hauler (89) Yamaha Bearings ATV, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination.

  • Item: Double Sealed Needle Roller Bearing
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity:2 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit2060
Product Name YFU1 Pro-Hauler (89) Yamaha Bearing ATV
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details