NationSkander California Corporation 10 Open Bearing R6 3/8 Kit2052

Description
R6 Open Ball Bearings, the inner diameter is 3/8", outer diameter is 7/8" and the width is 7/32", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, Bearings are packed 10 bearings in one plastic tube. Item: R6 Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Size: 3/8" x 7/8" x 7/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 7/32" inch Quantity: 10 Bearings Dynamic load rating: 745 LBS Static load rating: 315 LBS Packing: 10 bearings in One plastic tube
Description
R6 Open Ball Bearings, the inner diameter is 3/8", outer diameter is 7/8" and the width is 7/32", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, Bearings are packed 10 bearings in one plastic tube. Item: R6 Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Size: 3/8" x 7/8" x 7/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 7/32" inch Quantity: 10 Bearings Dynamic load rating: 745 LBS Static load rating: 315 LBS Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Open Bearing R6 3/8 - Kit2052 - NationSkander California Corporation
Anaheim, CA, USA
10 Open Bearing R6 3/8
Kit2052
10 Open Bearing R6 3/8 Kit2052
R6 Open Ball Bearings, the inner diameter is 3/8", outer diameter is 7/8" and the width is 7/32", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, Bearings are packed 10 bearings in one plastic tube. Item: R6 Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Size: 3/8" x 7/8" x 7/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 7/32" inch Quantity: 10 Bearings Dynamic load rating: 745 LBS Static load rating: 315 LBS Packing: 10 bearings in One plastic tube

R6 Open Ball Bearings, the inner diameter is 3/8", outer diameter is 7/8" and the width is 7/32", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, Bearings are packed 10 bearings in one plastic tube.

  • Item: R6 Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: Open
  • Size: 3/8" x 7/8" x 7/32" inch
  • Inner Diameter: 3/8" inch
  • Outer Diameter: 7/8" inch
  • Width: 7/32" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 745 LBS
  • Static load rating: 315 LBS
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2052
Product Name 10 Open Bearing R6 3/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-52 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details