NationSkander California Corporation 2 Thrust Bearing 4x9x4 Kit2051

Description
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 4mm x 9mm x 4mm.Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel. Item: Thrust Ball Bearings Size: 4mm x 9mm x 4mm Quantity: 2 Bearings FITS: PICCO CARS RS600 GAS (1:10) FITS: SERPENT 9000 FITS: SERPENT EXCEL(1:8) 4WD FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPROT) FITS: SERPENT VECTOR FITS: SERPENT XL900 MKII
Description
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 4mm x 9mm x 4mm.Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel. Item: Thrust Ball Bearings Size: 4mm x 9mm x 4mm Quantity: 2 Bearings FITS: PICCO CARS RS600 GAS (1:10) FITS: SERPENT 9000 FITS: SERPENT EXCEL(1:8) 4WD FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPROT) FITS: SERPENT VECTOR FITS: SERPENT XL900 MKII

Suppliers

Company
Product
Description
Supplier Links
2 Thrust Bearing 4x9x4 - Kit2051 - NationSkander California Corporation
Anaheim, CA, USA
2 Thrust Bearing 4x9x4
Kit2051
2 Thrust Bearing 4x9x4 Kit2051
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 4mm x 9mm x 4mm.Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel. Item: Thrust Ball Bearings Size: 4mm x 9mm x 4mm Quantity: 2 Bearings FITS: PICCO CARS RS600 GAS (1:10) FITS: SERPENT 9000 FITS: SERPENT EXCEL(1:8) 4WD FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPROT) FITS: SERPENT VECTOR FITS: SERPENT XL900 MKII

2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 4mm x 9mm x 4mm.Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel.

  • Item: Thrust Ball Bearings
  • Size: 4mm x 9mm x 4mm
  • Quantity: 2 Bearings
  • FITS: PICCO CARS RS600 GAS (1:10)
  • FITS: SERPENT 9000
  • FITS: SERPENT EXCEL(1:8) 4WD
  • FITS: SERPENT IMPACT-2(2WD PRO)
  • FITS: SERPENT IMPACT-2(2WD SPROT)
  • FITS: SERPENT VECTOR
  • FITS: SERPENT XL900 MKII
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2051
Product Name 2 Thrust Bearing 4x9x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details