NationSkander California Corporation 10 Flanged Open Bearing F685 5x11x3 Kit2049

Description
10 Flanged Ball Bearings F685, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 3mm. Bearings are made of Chrome Steel. Item: F685 Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Size: 5mm x 11mm x 3mm Inner Diameter: 5mm Outer Diameter: 11mm Width: 3mm Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM Oil Lubrication: 63,000 RPM
Description
10 Flanged Ball Bearings F685, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 3mm. Bearings are made of Chrome Steel. Item: F685 Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Size: 5mm x 11mm x 3mm Inner Diameter: 5mm Outer Diameter: 11mm Width: 3mm Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM Oil Lubrication: 63,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Open Bearing F685 5x11x3 - Kit2049 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Open Bearing F685 5x11x3
Kit2049
10 Flanged Open Bearing F685 5x11x3 Kit2049
10 Flanged Ball Bearings F685, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 3mm. Bearings are made of Chrome Steel. Item: F685 Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Size: 5mm x 11mm x 3mm Inner Diameter: 5mm Outer Diameter: 11mm Width: 3mm Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM Oil Lubrication: 63,000 RPM

10 Flanged Ball Bearings F685, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 3mm. Bearings are made of Chrome Steel.

  • Item: F685 Flanged Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: Open
  • Size: 5mm x 11mm x 3mm
  • Inner Diameter: 5mm
  • Outer Diameter: 11mm
  • Width: 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 970 N
  • Static load rating Cor: 360 N
  • Limiting Speed:
    • Grease Lubrication: 53,000 RPM
    • Oil Lubrication: 63,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2049
Product Name 10 Flanged Open Bearing F685 5x11x3
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
Ball Bearings - 2058791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS5031G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details