NationSkander California Corporation 10 Flanged Ceramic Sealed Bearing FR156-2RS 3/16 Kit2048

Description
10 Flanged Ball Bearings With Ceramic balls, this is a popular size that could be used in many applications that uses this size 3/16" x 5/16" x 1/8" inch. each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Flanged Sealed Ball Bearings Type: Deep Groove Ball bearings Balls: Ceramic Closures: 2 Rubber Seals Size: 3/16" x 5/16" x 1/8" inch Inner Diameter: 3/16" inch Outer Diameter: 5/16" inch Width: 1/8" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube
Description
10 Flanged Ball Bearings With Ceramic balls, this is a popular size that could be used in many applications that uses this size 3/16" x 5/16" x 1/8" inch. each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Flanged Sealed Ball Bearings Type: Deep Groove Ball bearings Balls: Ceramic Closures: 2 Rubber Seals Size: 3/16" x 5/16" x 1/8" inch Inner Diameter: 3/16" inch Outer Diameter: 5/16" inch Width: 1/8" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Ceramic Sealed Bearing FR156-2RS 3/16 - Kit2048 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Ceramic Sealed Bearing FR156-2RS 3/16
Kit2048
10 Flanged Ceramic Sealed Bearing FR156-2RS 3/16 Kit2048
10 Flanged Ball Bearings With Ceramic balls, this is a popular size that could be used in many applications that uses this size 3/16" x 5/16" x 1/8" inch. each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Flanged Sealed Ball Bearings Type: Deep Groove Ball bearings Balls: Ceramic Closures: 2 Rubber Seals Size: 3/16" x 5/16" x 1/8" inch Inner Diameter: 3/16" inch Outer Diameter: 5/16" inch Width: 1/8" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

10 Flanged Ball Bearings With Ceramic balls, this is a popular size that could be used in many applications that uses this size 3/16" x 5/16" x 1/8" inch. each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease

  • Item: Flanged Sealed Ball Bearings
  • Type: Deep Groove Ball bearings
  • Balls: Ceramic
  • Closures: 2 Rubber Seals
  • Size: 3/16" x 5/16" x 1/8" inch
  • Inner Diameter: 3/16" inch
  • Outer Diameter: 5/16" inch
  • Width: 1/8" inch
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2048
Product Name 10 Flanged Ceramic Sealed Bearing FR156-2RS 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details