NationSkander California Corporation 10 Flanged Kit2046

Description
F695ZZ Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 5mm x 13mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: F695ZZ Flanged Ball Bearings Type: Deep Groove Ball Bearings Size: 5mm x 13mm x 4mm Inner Diameter: 5mm Outer Diameter: 13mm Width: 4mm Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 430 N Limiting Speed: Grease Lubrication: 50,000 RPM
Description
F695ZZ Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 5mm x 13mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: F695ZZ Flanged Ball Bearings Type: Deep Groove Ball Bearings Size: 5mm x 13mm x 4mm Inner Diameter: 5mm Outer Diameter: 13mm Width: 4mm Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 430 N Limiting Speed: Grease Lubrication: 50,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Kit2046
F695ZZ Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 5mm x 13mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: F695ZZ Flanged Ball Bearings Type: Deep Groove Ball Bearings Size: 5mm x 13mm x 4mm Inner Diameter: 5mm Outer Diameter: 13mm Width: 4mm Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 430 N Limiting Speed: Grease Lubrication: 50,000 RPM

F695ZZ Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 5mm x 13mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: F695ZZ Flanged Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Size: 5mm x 13mm x 4mm
  • Inner Diameter: 5mm
  • Outer Diameter: 13mm
  • Width: 4mm
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,100 N
  • Static load rating Cor: 430 N
  • Limiting Speed:
    • Grease Lubrication: 50,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2046
Product Name 10 Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Ball Bearings - 2346886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details