NationSkander California Corporation 10 Flanged Kit2045

Description
10 Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 8mm x 14mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: 8 x 14 x 4 Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 14mm x 4mm Inner Diameter: 8mm Outer Diameter: 14mm Width: 4mm Dynamic load rating Cr: 0.87 KN Static load rating Cor: 0.42 KN Limiting Speed: Grease Lubrication: 44,000 RPM
Description
10 Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 8mm x 14mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: 8 x 14 x 4 Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 14mm x 4mm Inner Diameter: 8mm Outer Diameter: 14mm Width: 4mm Dynamic load rating Cr: 0.87 KN Static load rating Cor: 0.42 KN Limiting Speed: Grease Lubrication: 44,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Kit2045
10 Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 8mm x 14mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: 8 x 14 x 4 Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 14mm x 4mm Inner Diameter: 8mm Outer Diameter: 14mm Width: 4mm Dynamic load rating Cr: 0.87 KN Static load rating Cor: 0.42 KN Limiting Speed: Grease Lubrication: 44,000 RPM

10 Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 8mm x 14mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: 8 x 14 x 4 Flanged Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 8mm x 14mm x 4mm
  • Inner Diameter: 8mm
  • Outer Diameter: 14mm
  • Width: 4mm
  • Dynamic load rating Cr: 0.87 KN
  • Static load rating Cor: 0.42 KN
  • Limiting Speed:
    • Grease Lubrication: 44,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2045
Product Name 10 Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
Ball Bearings - 2612686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details