NationSkander California Corporation 10 Flanged Kit2044

Description
Lot of 10 Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: 8x12x3.5 Flanged Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 12mm x 3.5mm Inner Diameter: 8mm Outer Diameter: 12mm Width: 3.5mm Quantity: 10 Bearings Fits: Tamiya Packing: 10 bearings in One plastic tube KOYO: WML8012ZZ NSK: MR8012ZZS NMB: L-1280ZZ FITS: COX BANDITO ULTRA STOCK FITS: SCHUMAKER BOSS CAT 4 WHEEL DRIVE FITS: SCHUMAKER BOSS CAT WORK EDITION FITS: COUGAR WORKS FITS: PRO CAT FORD CIERRA RS COSWORTH 4X4 FITS: SCHUMAKER XLS CAT FITS: TAMIYA ACURA & JAGUAR(OPTIONAL) FITS: TAMIYA FERRARI F189 FITS: TAMIYA NISSAN 3002X MERCEDES BENZ C11 F1 FITS: TAMIYA SAUBER(UP GRADES ALL F1'S BRGS) FITS: TAMIYA TAO3-TAO3F CHASSIS FITS: TAMIYA TERRELL F-40
Description
Lot of 10 Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: 8x12x3.5 Flanged Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 12mm x 3.5mm Inner Diameter: 8mm Outer Diameter: 12mm Width: 3.5mm Quantity: 10 Bearings Fits: Tamiya Packing: 10 bearings in One plastic tube KOYO: WML8012ZZ NSK: MR8012ZZS NMB: L-1280ZZ FITS: COX BANDITO ULTRA STOCK FITS: SCHUMAKER BOSS CAT 4 WHEEL DRIVE FITS: SCHUMAKER BOSS CAT WORK EDITION FITS: COUGAR WORKS FITS: PRO CAT FORD CIERRA RS COSWORTH 4X4 FITS: SCHUMAKER XLS CAT FITS: TAMIYA ACURA & JAGUAR(OPTIONAL) FITS: TAMIYA FERRARI F189 FITS: TAMIYA NISSAN 3002X MERCEDES BENZ C11 F1 FITS: TAMIYA SAUBER(UP GRADES ALL F1'S BRGS) FITS: TAMIYA TAO3-TAO3F CHASSIS FITS: TAMIYA TERRELL F-40

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Kit2044
Lot of 10 Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: 8x12x3.5 Flanged Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 12mm x 3.5mm Inner Diameter: 8mm Outer Diameter: 12mm Width: 3.5mm Quantity: 10 Bearings Fits: Tamiya Packing: 10 bearings in One plastic tube KOYO: WML8012ZZ NSK: MR8012ZZS NMB: L-1280ZZ FITS: COX BANDITO ULTRA STOCK FITS: SCHUMAKER BOSS CAT 4 WHEEL DRIVE FITS: SCHUMAKER BOSS CAT WORK EDITION FITS: COUGAR WORKS FITS: PRO CAT FORD CIERRA RS COSWORTH 4X4 FITS: SCHUMAKER XLS CAT FITS: TAMIYA ACURA & JAGUAR(OPTIONAL) FITS: TAMIYA FERRARI F189 FITS: TAMIYA NISSAN 3002X MERCEDES BENZ C11 F1 FITS: TAMIYA SAUBER(UP GRADES ALL F1'S BRGS) FITS: TAMIYA TAO3-TAO3F CHASSIS FITS: TAMIYA TERRELL F-40

Lot of 10 Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: 8x12x3.5 Flanged Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Chrome Steel
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 8mm x 12mm x 3.5mm
  • Inner Diameter: 8mm
  • Outer Diameter: 12mm
  • Width: 3.5mm
  • Quantity: 10 Bearings
  • Fits: Tamiya
  • Packing: 10 bearings in One plastic tube
  • KOYO: WML8012ZZ
  • NSK: MR8012ZZS
  • NMB: L-1280ZZ
  • FITS: COX BANDITO ULTRA STOCK
  • FITS: SCHUMAKER BOSS CAT 4 WHEEL DRIVE
  • FITS: SCHUMAKER BOSS CAT WORK EDITION
  • FITS: COUGAR WORKS
  • FITS: PRO CAT FORD CIERRA RS COSWORTH 4X4
  • FITS: SCHUMAKER XLS CAT
  • FITS: TAMIYA ACURA & JAGUAR(OPTIONAL)
  • FITS: TAMIYA FERRARI F189
  • FITS: TAMIYA NISSAN 3002X MERCEDES BENZ C11 F1
  • FITS: TAMIYA SAUBER(UP GRADES ALL F1'S BRGS)
  • FITS: TAMIYA TAO3-TAO3F CHASSIS
  • FITS: TAMIYA TERRELL F-40
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2044
Product Name 10 Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
6mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP1906 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details