NationSkander California Corporation 10 Flanged Bearing FR168-2RS Kit2041

Description
FR168-2RS Flanged Sealed Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 3/8" x 1/8" inch. each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR168-2RS Flanged Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Shields: 2 Rubber Seal Size: 1/4" x 3/8" x 1/8" inch Inner Diameter: 1/4" inch Outer Diameter: 3/8" inch Width: 1/8" inch Dynamic load rating: 60 LBS Static load rating: 31 LBS Quantity: 10 Bearings Packing: 10 bearings in One plastic tube
Description
FR168-2RS Flanged Sealed Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 3/8" x 1/8" inch. each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR168-2RS Flanged Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Shields: 2 Rubber Seal Size: 1/4" x 3/8" x 1/8" inch Inner Diameter: 1/4" inch Outer Diameter: 3/8" inch Width: 1/8" inch Dynamic load rating: 60 LBS Static load rating: 31 LBS Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing FR168-2RS - Kit2041 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing FR168-2RS
Kit2041
10 Flanged Bearing FR168-2RS Kit2041
FR168-2RS Flanged Sealed Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 3/8" x 1/8" inch. each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR168-2RS Flanged Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Shields: 2 Rubber Seal Size: 1/4" x 3/8" x 1/8" inch Inner Diameter: 1/4" inch Outer Diameter: 3/8" inch Width: 1/8" inch Dynamic load rating: 60 LBS Static load rating: 31 LBS Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

FR168-2RS Flanged Sealed Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 3/8" x 1/8" inch. each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: FR168-2RS Flanged Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Stainless Steel
  • Shields: 2 Rubber Seal
  • Size: 1/4" x 3/8" x 1/8" inch
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 3/8" inch
  • Width: 1/8" inch
  • Dynamic load rating: 60 LBS
  • Static load rating: 31 LBS
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2041
Product Name 10 Flanged Bearing FR168-2RS
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details