NationSkander California Corporation 10 Flanged Bearing SF685ZZ 5x11x5 Kit2038

Description
High Quality 10 Flanged Bearing Stainless Steel Ball Bearings quality, this is a popular size that could be used in many application that uses this size 5x11x5mm. Bearings are made of Stainless Steel and can rotate up to 70,000 rpm, . Item: Flanged Ball Bearings Size: 5 x 11 x5 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: 10 Pcs. Packing: 10 bearings in 1 plastic tube
Description
High Quality 10 Flanged Bearing Stainless Steel Ball Bearings quality, this is a popular size that could be used in many application that uses this size 5x11x5mm. Bearings are made of Stainless Steel and can rotate up to 70,000 rpm, . Item: Flanged Ball Bearings Size: 5 x 11 x5 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: 10 Pcs. Packing: 10 bearings in 1 plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing SF685ZZ 5x11x5 - Kit2038 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing SF685ZZ 5x11x5
Kit2038
10 Flanged Bearing SF685ZZ 5x11x5 Kit2038
High Quality 10 Flanged Bearing Stainless Steel Ball Bearings quality, this is a popular size that could be used in many application that uses this size 5x11x5mm. Bearings are made of Stainless Steel and can rotate up to 70,000 rpm, . Item: Flanged Ball Bearings Size: 5 x 11 x5 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: 10 Pcs. Packing: 10 bearings in 1 plastic tube

High Quality 10 Flanged Bearing Stainless Steel Ball Bearings quality, this is a popular size that could be used in many application that uses this size 5x11x5mm. Bearings are made of Stainless Steel and can rotate up to 70,000 rpm, .

  • Item: Flanged Ball Bearings
  • Size: 5 x 11 x5
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Quantity: 10 Pcs.
  • Packing: 10 bearings in 1 plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2038
Product Name 10 Flanged Bearing SF685ZZ 5x11x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details