NationSkander California Corporation 10 Bearing SR1212ZZ Kit2036

Description
SR1212ZZ Shielded Stainless Steel Ball Bearings, the inner diameter is 1/2", outer diameter is 3/4" and the width is 5/32", this is a popular size that could be used in many applications, Bearings are made of Stainless Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: SR1212ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 1/2" x 3/4" x 5/32" inch Inner Diameter: 1/2" inch Outer Diameter: 3/4" inch Width: 5/32" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube
Description
SR1212ZZ Shielded Stainless Steel Ball Bearings, the inner diameter is 1/2", outer diameter is 3/4" and the width is 5/32", this is a popular size that could be used in many applications, Bearings are made of Stainless Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: SR1212ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 1/2" x 3/4" x 5/32" inch Inner Diameter: 1/2" inch Outer Diameter: 3/4" inch Width: 5/32" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing SR1212ZZ - Kit2036 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing SR1212ZZ
Kit2036
10 Bearing SR1212ZZ Kit2036
SR1212ZZ Shielded Stainless Steel Ball Bearings, the inner diameter is 1/2", outer diameter is 3/4" and the width is 5/32", this is a popular size that could be used in many applications, Bearings are made of Stainless Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: SR1212ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 1/2" x 3/4" x 5/32" inch Inner Diameter: 1/2" inch Outer Diameter: 3/4" inch Width: 5/32" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

SR1212ZZ Shielded Stainless Steel Ball Bearings, the inner diameter is 1/2", outer diameter is 3/4" and the width is 5/32", this is a popular size that could be used in many applications, Bearings are made of Stainless Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: SR1212ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 1/2" x 3/4" x 5/32" inch
  • Inner Diameter: 1/2" inch
  • Outer Diameter: 3/4" inch
  • Width: 5/32" inch
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2036
Product Name 10 Bearing SR1212ZZ
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details