NationSkander California Corporation 10 Bearing 7x17x5 Kit2034

Description
10 Stainless Steel Ball Bearings , this is a popular size that could be used in any application that uses this size 7mm x 17mm x 5mm. Bearing is made of Stainless Steel. Item: Ball Bearings Size: 7 x 17 x 5 mm Type: Deep groove ball bearings Material: Stainless Steel Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM Oil Lubrication: 50,000 RPM
Description
10 Stainless Steel Ball Bearings , this is a popular size that could be used in any application that uses this size 7mm x 17mm x 5mm. Bearing is made of Stainless Steel. Item: Ball Bearings Size: 7 x 17 x 5 mm Type: Deep groove ball bearings Material: Stainless Steel Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM Oil Lubrication: 50,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 7x17x5 - Kit2034 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 7x17x5
Kit2034
10 Bearing 7x17x5 Kit2034
10 Stainless Steel Ball Bearings , this is a popular size that could be used in any application that uses this size 7mm x 17mm x 5mm. Bearing is made of Stainless Steel. Item: Ball Bearings Size: 7 x 17 x 5 mm Type: Deep groove ball bearings Material: Stainless Steel Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM Oil Lubrication: 50,000 RPM

10 Stainless Steel Ball Bearings , this is a popular size that could be used in any application that uses this size 7mm x 17mm x 5mm. Bearing is made of Stainless Steel.

  • Item: Ball Bearings
  • Size: 7 x 17 x 5 mm
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: Open
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,600 N
  • Static load rating Cor: 710 N
  • Limiting Speed:
    • Grease Lubrication: 42,000 RPM
    • Oil Lubrication: 50,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2034
Product Name 10 Bearing 7x17x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-72-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details