NationSkander California Corporation 10 Ceramic Bearing 688ZZ 8x16x5 Kit2033

Description
10 bearings Chrome Steel Ceramic Balls is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. Each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 10 Bearings Fits: Tamiya, Kyosho KOYO: W688ZZ NSK: 688ZZ NMB: L-1680ZZ FITS: MINIATURE AIRCRAFT X-CELL 30-40 FITS: MINIATURE AIRCRAFT X-CELL 50-60 FITS: MUGEN ATHLETE
Description
10 bearings Chrome Steel Ceramic Balls is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. Each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 10 Bearings Fits: Tamiya, Kyosho KOYO: W688ZZ NSK: 688ZZ NMB: L-1680ZZ FITS: MINIATURE AIRCRAFT X-CELL 30-40 FITS: MINIATURE AIRCRAFT X-CELL 50-60 FITS: MUGEN ATHLETE

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing 688ZZ 8x16x5 - Kit2033 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing 688ZZ 8x16x5
Kit2033
10 Ceramic Bearing 688ZZ 8x16x5 Kit2033
10 bearings Chrome Steel Ceramic Balls is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. Each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 10 Bearings Fits: Tamiya, Kyosho KOYO: W688ZZ NSK: 688ZZ NMB: L-1680ZZ FITS: MINIATURE AIRCRAFT X-CELL 30-40 FITS: MINIATURE AIRCRAFT X-CELL 50-60 FITS: MUGEN ATHLETE

10 bearings Chrome Steel Ceramic Balls is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. Each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Balls: Ceramic
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 8mm x 16mm x 5mm
  • Quantity: 10 Bearings
  • Fits: Tamiya, Kyosho
  • KOYO: W688ZZ
  • NSK: 688ZZ
  • NMB: L-1680ZZ
  • FITS: MINIATURE AIRCRAFT X-CELL 30-40
  • FITS: MINIATURE AIRCRAFT X-CELL 50-60
  • FITS: MUGEN ATHLETE
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2033
Product Name 10 Ceramic Bearing 688ZZ 8x16x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details