NationSkander California Corporation 10 Bearing 8x13x4 Kit2030

Description
High Quality 10 bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 8mm x 13mm x 4mm. Bearings are made of Stainless Steel and can rotate up to 50,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 8mm x 13mm x 4mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Pcs. Packing: 10 bearings in 1 plastic tube
Description
High Quality 10 bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 8mm x 13mm x 4mm. Bearings are made of Stainless Steel and can rotate up to 50,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 8mm x 13mm x 4mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Pcs. Packing: 10 bearings in 1 plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 8x13x4 - Kit2030 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 8x13x4
Kit2030
10 Bearing 8x13x4 Kit2030
High Quality 10 bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 8mm x 13mm x 4mm. Bearings are made of Stainless Steel and can rotate up to 50,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 8mm x 13mm x 4mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Pcs. Packing: 10 bearings in 1 plastic tube

High Quality 10 bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 8mm x 13mm x 4mm. Bearings are made of Stainless Steel and can rotate up to 50,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Size: 8mm x 13mm x 4mm
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Pcs.
  • Packing: 10 bearings in 1 plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2030
Product Name 10 Bearing 8x13x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details