NationSkander California Corporation 10 Bearing 6901 12x24x6 Open Kit2026

Description
Set of 10 bearings Ball Bearings for many applications, this is a popular size that could be used in many application that uses this size 12mm x 24mm x 6mm. Bearings are made of Chrome Steel and can rotate up to 32000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 12mm x 24mm x 6mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 2,700 N Static load rating Cor: 1,320 N Limiting Speed: Grease Lubrication: 30,000 RPM Oil Lubrication: 36,000 RPM
Description
Set of 10 bearings Ball Bearings for many applications, this is a popular size that could be used in many application that uses this size 12mm x 24mm x 6mm. Bearings are made of Chrome Steel and can rotate up to 32000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 12mm x 24mm x 6mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 2,700 N Static load rating Cor: 1,320 N Limiting Speed: Grease Lubrication: 30,000 RPM Oil Lubrication: 36,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6901 12x24x6 Open - Kit2026 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6901 12x24x6 Open
Kit2026
10 Bearing 6901 12x24x6 Open Kit2026
Set of 10 bearings Ball Bearings for many applications, this is a popular size that could be used in many application that uses this size 12mm x 24mm x 6mm. Bearings are made of Chrome Steel and can rotate up to 32000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 12mm x 24mm x 6mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 2,700 N Static load rating Cor: 1,320 N Limiting Speed: Grease Lubrication: 30,000 RPM Oil Lubrication: 36,000 RPM

Set of 10 bearings Ball Bearings for many applications, this is a popular size that could be used in many application that uses this size 12mm x 24mm x 6mm. Bearings are made of Chrome Steel and can rotate up to 32000 rpm, Bearings are packed 10 bearings in one plastic tube.

  • Size: 12mm x 24mm x 6mm
  • Type: Deep groove ball bearings
  • Closures: Open
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 2,700 N
  • Static load rating Cor: 1,320 N
  • Limiting Speed:
    • Grease Lubrication: 30,000 RPM
    • Oil Lubrication: 36,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2026
Product Name 10 Bearing 6901 12x24x6 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details