NationSkander California Corporation 10 Bearing 6900 10x22x6 Open Kit2025

Description
10 Ball Bearings 6900 for many applications, this is a popular size that could be used in many application that uses inner diameter 10mm x outer diameter 22mm x width 6mm. Bearings are made of Chrome Steel and can rotate up to 36000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 10mm x 22mm x 6mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 33,000 RPM Oil Lubrication: 38,000 RPM
Description
10 Ball Bearings 6900 for many applications, this is a popular size that could be used in many application that uses inner diameter 10mm x outer diameter 22mm x width 6mm. Bearings are made of Chrome Steel and can rotate up to 36000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 10mm x 22mm x 6mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 33,000 RPM Oil Lubrication: 38,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6900 10x22x6 Open - Kit2025 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6900 10x22x6 Open
Kit2025
10 Bearing 6900 10x22x6 Open Kit2025
10 Ball Bearings 6900 for many applications, this is a popular size that could be used in many application that uses inner diameter 10mm x outer diameter 22mm x width 6mm. Bearings are made of Chrome Steel and can rotate up to 36000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 10mm x 22mm x 6mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 33,000 RPM Oil Lubrication: 38,000 RPM

10 Ball Bearings 6900 for many applications, this is a popular size that could be used in many application that uses inner diameter 10mm x outer diameter 22mm x width 6mm. Bearings are made of Chrome Steel and can rotate up to 36000 rpm, Bearings are packed 10 bearings in one plastic tube.

  • Size: 10mm x 22mm x 6mm
  • Type: Deep groove ball bearings
  • Closures: Open
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 2,490 N
  • Static load rating Cor: 1,130 N
  • Limiting Speed:
    • Grease Lubrication: 33,000 RPM
    • Oil Lubrication: 38,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2025
Product Name 10 Bearing 6900 10x22x6 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details