NationSkander California Corporation 10 Bearing 6801 12x21x5 Open Kit2024

Description
10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many application that uses this size 12mm x 21mm x 5mm. Bearings are made of Chrome Steel and can rotate up to 39000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 12mm x 21mm x 5mm 6801 Material: Chrome Steel Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube Equal: 61801
Description
10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many application that uses this size 12mm x 21mm x 5mm. Bearings are made of Chrome Steel and can rotate up to 39000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 12mm x 21mm x 5mm 6801 Material: Chrome Steel Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube Equal: 61801

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6801 12x21x5 Open - Kit2024 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6801 12x21x5 Open
Kit2024
10 Bearing 6801 12x21x5 Open Kit2024
10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many application that uses this size 12mm x 21mm x 5mm. Bearings are made of Chrome Steel and can rotate up to 39000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 12mm x 21mm x 5mm 6801 Material: Chrome Steel Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube Equal: 61801

10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many application that uses this size 12mm x 21mm x 5mm. Bearings are made of Chrome Steel and can rotate up to 39000 rpm, Bearings are packed 10 bearings in one plastic tube.

  • Size: 12mm x 21mm x 5mm 6801
  • Material: Chrome Steel
  • Type: Deep groove ball bearings
  • Closures: Open
  • Quantity: 10 Bearings
  • Packing: 10 bearings in 1 plastic tube
  • Equal: 61801
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2024
Product Name 10 Bearing 6801 12x21x5 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details