NationSkander California Corporation 10 Ceramic Bearing 6x15x5 Open Kit2022

Description
10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 6mm x 15mm x 5mm. Bearings are made of Chrome Steel with Ceramic Balls. Item: 6x15x5 Ball Bearings Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Size: 6mm x 15mm x 5mm Packing: 10 bearings in One plastic tube KOYO: 696 NSK: 696 NMB: R-1560 FITS: TIEMPO (1:8) GAS (SEALED)
Description
10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 6mm x 15mm x 5mm. Bearings are made of Chrome Steel with Ceramic Balls. Item: 6x15x5 Ball Bearings Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Size: 6mm x 15mm x 5mm Packing: 10 bearings in One plastic tube KOYO: 696 NSK: 696 NMB: R-1560 FITS: TIEMPO (1:8) GAS (SEALED)

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing 6x15x5 Open - Kit2022 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing 6x15x5 Open
Kit2022
10 Ceramic Bearing 6x15x5 Open Kit2022
10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 6mm x 15mm x 5mm. Bearings are made of Chrome Steel with Ceramic Balls. Item: 6x15x5 Ball Bearings Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Size: 6mm x 15mm x 5mm Packing: 10 bearings in One plastic tube KOYO: 696 NSK: 696 NMB: R-1560 FITS: TIEMPO (1:8) GAS (SEALED)

10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 6mm x 15mm x 5mm. Bearings are made of Chrome Steel with Ceramic Balls.

  • Item: 6x15x5 Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: Open
  • Quantity: 10 Bearings
  • Size: 6mm x 15mm x 5mm
  • Packing: 10 bearings in One plastic tube
  • KOYO: 696
  • NSK: 696
  • NMB: R-1560
  • FITS: TIEMPO (1:8) GAS (SEALED)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2022
Product Name 10 Ceramic Bearing 6x15x5 Open
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details
Ball Bearings - 2612581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details