NationSkander California Corporation 10 Bearing 695 Open 5x13x4 Kit2021

Description
10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 5mm x 13mm x 4mm. Bearings are made of Chrome Steel. Size: 5mm x 13mm x 4mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 430 N Limiting Speed: Grease Lubrication: 50,000 RPM Oil Lubrication: 60,000 RPM
Description
10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 5mm x 13mm x 4mm. Bearings are made of Chrome Steel. Size: 5mm x 13mm x 4mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 430 N Limiting Speed: Grease Lubrication: 50,000 RPM Oil Lubrication: 60,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 695 Open 5x13x4 - Kit2021 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 695 Open 5x13x4
Kit2021
10 Bearing 695 Open 5x13x4 Kit2021
10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 5mm x 13mm x 4mm. Bearings are made of Chrome Steel. Size: 5mm x 13mm x 4mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 430 N Limiting Speed: Grease Lubrication: 50,000 RPM Oil Lubrication: 60,000 RPM

10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 5mm x 13mm x 4mm. Bearings are made of Chrome Steel.

  • Size: 5mm x 13mm x 4mm
  • Type: Deep groove ball bearings
  • Closures: Open
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,100 N
  • Static load rating Cor: 430 N
  • Limiting Speed:
    • Grease Lubrication: 50,000 RPM
    • Oil Lubrication: 60,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2021
Product Name 10 Bearing 695 Open 5x13x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P5018G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details